ROHM Semiconductor USA, LLC Ldo, Fixed, 5V, 2A, -40 To 125Deg C; Output Type Rohm BA50DD0WT

Description
LDO, FIXED, 5V, 2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 2A, -40 To 125Deg C; Output Type Rohm - 01AH6372 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 2A, -40 To 125Deg C; Output Type Rohm
01AH6372
Ldo, Fixed, 5V, 2A, -40 To 125Deg C; Output Type Rohm 01AH6372
LDO, FIXED, 5V, 2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6372
Product Name Ldo, Fixed, 5V, 2A, -40 To 125Deg C; Output Type Rohm
Input Voltage 3 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details