Manufacturer: Rohm Semiconductor
Win Source Part Number: 010800-BA50DD0WHFP-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: HRP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 2A
Operating Supply Current: 120μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 2A HRP-5 Product overview: BA50DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA50DD0WHFP-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 2A HRP-5
Linear Voltage Regulators 5 5V
IC REG LINEAR 5V 2A HRP-5
IC REG LINEAR 5V 2A HRP-5
55dB@(120Hz) 2A null 5V Positive electrode 25V HRP-5 Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 010800-BA50DD0WHFP-TR | 776-BA50DD0WHFP-TR | BA50DD0WHFP-TR | BA50DD0WHFP-TR | BA50DD0WHFP-TR | BA50DD0WHFP-TR | BA50DD0WHFP-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA50DD0WHFP-TR | 5V 2A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; HRP-5 | Other; Tape & Reel (TR) | Other; HRP-5 (5 Leads + Tab) | ||||
| Life Cycle Stage | Maturity; Active |