Manufacturer: Rohm Semiconductor
Win Source Part Number: 010798-BA50BC0FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 0.5mA to 0.9mA
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP38690DTX-5.0; BA50BC0FP; AZ1084D-5.0TRG1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 5V 1A TO252-3 Product overview: BA50BC0FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA50BC0FP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A TO252-3
IC REG LINEAR 5V 1A TO252-3
LDO Voltage Regulators IC LDO 1A 5V
1A null 5V Positive electrode 16V TO-252 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 1A TO252-3
IC REG LINEAR 5V 1A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 010798-BA50BC0FP-E2 | 776-BA50BC0FP-E2 | BA50BC0FP-E2 | BA50BC0FP-E2 | BA50BC0FP-E2 | BA50BC0FP-E2 | BA50BC0FP-E2 | 687-BA50BC0FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA50BC0FP-E2 | 5V 1A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 5V 1A TO252-3 |
| Regulator Type | Low Dropout | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-252-3 | Other; Tape & Reel (TR) | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Life Cycle Stage | Maturity; Active | Active |