Manufacturer: Rohm Semiconductor
Win Source Part Number: 200314-BA3884F-E2
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 5.4 V to 12.3 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 24-SOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 200314-BA3884F-E2 | BA3884F-E2 |
| Product Name | Audio Special Purpose - BA3884F-E2 | Audio Special Purpose |
| Supply Voltage (VS) | 5.4 to 12.3 volts | 5.4 to 12.3 volts |