Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048103-BA3838F-E2
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Categories: OEM Parts(A-B)
Case / Package: SOIC
Alternative Parts (Cross-Reference): BA3838F-E2BA3838FE2;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048103-BA3838F-E2 |
| Product Name | OEM Parts - OEM Parts (A - B) - BA3838F-E2 |