ROHM Semiconductor USA, LLC Audio Special Purpose - BA3823LS BA3823LS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200313-BA3823LS Packaging: Tube/Rail Applications: Automotive Audio, Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: SZIP24 Purpose: Audio Tone Processor Supply Voltage - Operating: 3.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200313-BA3823LS Packaging: Tube/Rail Applications: Automotive Audio, Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: SZIP24 Purpose: Audio Tone Processor Supply Voltage - Operating: 3.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BA3823LS - 200313-BA3823LS - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BA3823LS
200313-BA3823LS
Audio Special Purpose - BA3823LS 200313-BA3823LS
Manufacturer: Rohm Semiconductor Win Source Part Number: 200313-BA3823LS Packaging: Tube/Rail Applications: Automotive Audio, Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: SZIP24 Purpose: Audio Tone Processor Supply Voltage - Operating: 3.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200313-BA3823LS
Packaging: Tube/Rail
Applications: Automotive Audio, Consumer Audio
Number of Channels: 5
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: SZIP24
Purpose: Audio Tone Processor
Supply Voltage - Operating: 3.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - BA3823LS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BA3823LS
Audio Special Purpose BA3823LS
Audio Audio Tone Processor 5 Channel 24-SZIP

Audio Audio Tone Processor 5 Channel 24-SZIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 200313-BA3823LS BA3823LS
Product Name Audio Special Purpose - BA3823LS Audio Special Purpose
Supply Voltage (VS) 3.5 to 14 volts 3.5 to 14 volts
Unlock Full Specs
to access all available technical data