Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151067-BA3812L
Packaging: Tube
Operating Temperature Range: -25°C ~ 75°C (TA)
Package: 18-SSIP, Formed Leads
Applications: Automotive Audio, Consumer Audio
Operating Supply Voltage: 3.5 V ~ 16 V
Function: Audio Tone Processor
Interface: Analog
Number of Channels: 5
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 18-ZIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Audio Audio Tone Processor 5 Channel 18-ZIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1151067-BA3812L | BA3812L |
| Product Name | Audio Special Purpose - BA3812L | Audio Special Purpose |
| Supply Voltage (VS) | 3.5 to 16 volts | 3.5 to 16 volts |