ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA3662CP-V5E2

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TO220CP-V5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TO220CP-V5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA3662CP-V5E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA3662CP-V5E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA3662CP-V5E2CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TO220CP-V5

Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TO220CP-V5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA3662CP-V5E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA3662CP-V5E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA3662CP-V5E2TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TO220CP-V5

Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TO220CP-V5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA3662CP-V5E2 - 049113-BA3662CP-V5E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA3662CP-V5E2
049113-BA3662CP-V5E2
PMIC - PMIC - Voltage Regulators - Linear - BA3662CP-V5E2 049113-BA3662CP-V5E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049113-BA3662CP-V5E2 Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Output Voltage: 3 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO220CP-V5 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 2.5mA to 5mA PSRR: 55dB (120Hz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049113-BA3662CP-V5E2
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 3 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO220CP-V5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
300MA Voltage Regulator IC
776-BA3662CP-V5E2
300MA Voltage Regulator IC 776-BA3662CP-V5E2
IC REG LIN POS ADJ 300MA TO220CP Product overview: BA3662CP-V5E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA3662CP-V5E2 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 300MA TO220CP Product overview: BA3662CP-V5E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA3662CP-V5E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - BA3662CP-V5E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA3662CP-V5E2
PMIC - Voltage Regulators - Linear BA3662CP-V5E2
IC REG LIN POS ADJ 300MA TO220CP

IC REG LIN POS ADJ 300MA TO220CP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA3662CP-V5E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA3662CP-V5E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA3662CP-V5E2
IC REG LIN POS ADJ 300MA TO220CP

IC REG LIN POS ADJ 300MA TO220CP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA3662CP-V5E2CT-ND 049113-BA3662CP-V5E2 776-BA3662CP-V5E2 BA3662CP-V5E2 BA3662CP-V5E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BA3662CP-V5E2 300MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-220; Other; TO-220-5 Full Pack, Formed Leads Other; TO220CP-V5 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data