ROHM Semiconductor USA, LLC 01W Audio Amplifier BA3577FSE2

Description
IC Amp Audio .01W Ster Ab 20SSOP Product overview: BA3577FSE2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 01W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3577FSE2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Amp Audio .01W Ster Ab 20SSOP Product overview: BA3577FSE2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 01W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3577FSE2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
01W Audio Amplifier
742-BA3577FSE2
01W Audio Amplifier 742-BA3577FSE2
IC Amp Audio .01W Ster Ab 20SSOP Product overview: BA3577FSE2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 01W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3577FSE2 can be used for catalog matching and distributor lookup.

IC Amp Audio .01W Ster Ab 20SSOP Product overview: BA3577FSE2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 01W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3577FSE2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - BA3577FSE2 - 1048102-BA3577FSE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - BA3577FSE2
1048102-BA3577FSE2
Linear - Linear - Amplifiers - Audio - BA3577FSE2 1048102-BA3577FSE2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048102-BA3577FSE2 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Categories: Linear - Amplifiers - Audio Case / Package: SOP Alternative Parts (Cross-Reference): BA3577FSE2BA3577FS-E 2; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Power: 10 mW

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048102-BA3577FSE2
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Categories: Linear - Amplifiers - Audio
Case / Package: SOP
Alternative Parts (Cross-Reference): BA3577FSE2BA3577FS-E2;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Output Power: 10 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-BA3577FSE2 1048102-BA3577FSE2
Product Name 01W Audio Amplifier Linear - Linear - Amplifiers - Audio - BA3577FSE2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data