ROHM Semiconductor USA, LLC 4W Audio Amplifier BA3575FS-E2

Description
IC Amp Audio .4W Ster Ab 20SSOP Product overview: BA3575FS-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3575FS-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Amp Audio .4W Ster Ab 20SSOP Product overview: BA3575FS-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3575FS-E2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4W Audio Amplifier
742-BA3575FS-E2
4W Audio Amplifier 742-BA3575FS-E2
IC Amp Audio .4W Ster Ab 20SSOP Product overview: BA3575FS-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3575FS-E2 can be used for catalog matching and distributor lookup.

IC Amp Audio .4W Ster Ab 20SSOP Product overview: BA3575FS-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3575FS-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - BA3575FS-E2 - 1048101-BA3575FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - BA3575FS-E2
1048101-BA3575FS-E2
Linear - Linear - Amplifiers - Audio - BA3575FS-E2 1048101-BA3575FS-E2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048101-BA3575FS-E2 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Quiescent Current: 4.9 mA Categories: Linear - Amplifiers - Audio Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Max Output Power: 40 mW

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048101-BA3575FS-E2
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Quiescent Current: 4.9 mA
Categories: Linear - Amplifiers - Audio
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Max Output Power: 40 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-BA3575FS-E2 1048101-BA3575FS-E2
Product Name 4W Audio Amplifier Linear - Linear - Amplifiers - Audio - BA3575FS-E2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data