ROHM Semiconductor USA, LLC High Speed Ground Sense Operational Amplifier BA3472FVT

Description
General-purpose BA3472 / BA3474 family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/µs) and high Maximum frequency (4MHz).
Datasheet
Description
General-purpose BA3472 / BA3474 family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/µs) and high Maximum frequency (4MHz).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Ground Sense Operational Amplifier - BA3472FVT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Speed Ground Sense Operational Amplifier
BA3472FVT
High Speed Ground Sense Operational Amplifier BA3472FVT
General-purpose BA3472 / BA3474 family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/µs) and high Maximum frequency (4MHz).

General-purpose BA3472 / BA3474 family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/µs) and high Maximum frequency (4MHz).

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Operational Amplifiers
Product Number BA3472FVT
Product Name High Speed Ground Sense Operational Amplifier
Standards RoHS
Closed-Loop Gain (AVCL) 100 V/V
Supply Voltage (VS) 3 to 32 volts
Source Current (IS) 0.7000 milliamps
VOS 7 millivolts
Unlock Full Specs
to access all available technical data