Amplifier IC 2-Channel (Stereo) Class AB 24-SSOP-A
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049111-BA3430FS
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 24-SSOPA
Dimension: 24-SOP (0.213", 5.40mm Width)
Supply Voltage - Operating: 7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STEREO 24SSOP Product overview: BA3430FS from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3430FS can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STEREO 24SSOP
IC AMP CLASS AB STEREO 24SSOP
Amplifier IC 2-Channel (Stereo) Class AB 24-SSOP-A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 846-BA3430FSTR-ND | 049111-BA3430FS | 742-BA3430FS | BA3430FS | BA3430FS | BA3430FS |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BA3430FS | Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 7 to 18 volts | 7 to 18 volts | 18 to 7 volts | 7 to 18 volts | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 80 C (-22 to 176 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |