BA3404 is a dual operational amplifier with input and output ground sense. Especially, BA3404 have wide operating voltage range +4V to +36V (single supply). BA3404 have a good performance of slew rate and cross over distortion compare with BA2904.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | BA3404FJ |
| Product Name | Standard Ground Sense Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 100 V/V |
| Supply Voltage (VS) | 3 to 32 volts |
| Source Current (IS) | 0.7000 milliamps |
| VOS | 2 millivolts |