Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 600mA, 600mA HRP7
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049108-BA33E00WHFP-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.3V @ 300mA
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 600mA, 600mA
Output Voltage: 3.3V, 0.8 V to 3.3 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 105°C
Case / Package: HRP7
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V (3.3V)
Operating Supply Current: 3mA to 5mA
PSRR: 68dB (120Hz), 66dB (120Hz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR POS ADJ HRP7 Product overview: BA33E00WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA33E00WHFP-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ HRP7
IC REG LINEAR POS ADJ HRP7
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA33E00WHFP-TR-ND | 049108-BA33E00WHFP-TR | 776-BA33E00WHFP-TR | BA33E00WHFP-TR | BA33E00WHFP-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BA33E00WHFP-TR | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | ||
| Package Type | Other; HRP-7 (7 Leads + Tab) | Other; HRP7 | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |