ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
IC REG LINEAR 3.3V 2A TO220FP Product overview: BA33DD0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA33DD0WT can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 2A TO220FP
LDO Voltage Regulators 5 3.3V
IC REG LINEAR 3.3V 2A TO220FP
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA33DD0WT | BA33DD0WT | 776-BA33DD0WT | BA33DD0WT | BA33DD0WT | BA33DD0WT |
| Product Name | 2A/1A Fixed Output LDO Regulators with Shutdown Switch | 2A 3.3V, Fixed Output, High-Accuracy LDO Regulator with Shutdown Switch | 3.3V 2A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||||
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | Other; Tube | TO-220 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 3 to 25 volts | 25 volts |