ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. ROHM's dual fixed output secondary LDO regulators feature 2 outputs with an accuracy of ±2% and low saturation, reducing the number of external components required along with the mounting area. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
500mA 58dB@(120Hz) Fixed Positive electrode 16V HRP-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| ROHM Semiconductor USA, LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA33D18HFP | BA33D18HFP |
| Product Name | Dual Output Fixed Output LDO Regulators | Voltage Regulators |
| Regulator Type | Low Dropout | |
| Package Type | Other; HRP5 | |
| Output Voltage | 1.8 volts |