Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA HRP-5
IC REG LINEAR 1.8V/3.3V HRP5 Product overview: BA33D18HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA33D18HFP-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010785-BA33D18HFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 2
Output Type: Fixed
Output Current: 500mA, 500mA
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 105°C
Case / Package: HRP-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Operating Supply Current: 0.7mA to 1.6mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V/3.3V HRP5
LDO Voltage Regulators DUAL OUTPUT LDO REG FIXEDFIXED
IC REG LINEAR 1.8V/3.3V HRP5
IC REG LINEAR 1.8V/3.3V HRP5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA33D18HFPTR-ND | 776-BA33D18HFP-TR | 010785-BA33D18HFP-TR | 687-BA33D18HFP-TR | BA33D18HFP-TR | BA33D18HFP-TR | BA33D18HFP-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 3.3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA33D18HFP-TR | IC REG LINEAR 1.8V/3.3V HRP5 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; HRP-5 (5 Leads + Tab) | Other; Tape & Reel (TR) | Other; HRP-5 | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |