Manufacturer: Rohm Semiconductor
Win Source Part Number: 010784-BA33C25FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 2
Output Type: Fixed
Output Current: 1A, 1A
Output Voltage: 3.3V, 2.5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252, (D-Pak)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V, 3.3V
Operating Supply Current: 0.8mA to 1.5mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A TO-252, (D-Pak)
IC REG LIN 2.5V/3.3V 1A/1A TO252 Product overview: BA33C25FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, 1A, TO252, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA33C25FP-E2 can be used for catalog matching and distributor lookup.
IC REG LIN 2.5V/3.3V 1A/1A TO252
IC REG LIN 2.5V/3.3V 1A/1A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 010784-BA33C25FP-E2 | BA33C25FP-E2TR-ND | 776-BA33C25FP-E2 | BA33C25FP-E2 | BA33C25FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA33C25FP-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 3.3V 1A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; TO-252, (D-Pak) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK | |
| Life Cycle Stage | Declining; Not For New Designs |