IC REG LIN 1.8V/3.3V 1A/1A TO252 Product overview: BA33C18FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 1A, TO252, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA33C18FP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 912748-BA33C18FP-E2
Operating Temperature Range: -40°C ~ 105°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A TO-252-5
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BA33C18
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A TO-252-5
LDO Voltage Regulators 3,3/1,8V LOW DROP V-REG
IC REG LIN 1.8V/3.3V 1A/1A TO252
IC REG LIN 1.8V/3.3V 1A/1A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BA33C18FP-E2 | 912748-BA33C18FP-E2 | BA33C18FP-E2-ND | BA33C18FP-E2 | BA33C18FP-E2 | BA33C18FP-E2 |
| Product Name | 1.8V 3.3V 1A TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA33C18FP-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK | ||
| Output Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Dropout Voltage | 0.2500 volts |