ROHM Semiconductor USA, LLC 1A Variable/Fixed Output LDO Regulators BA33BC0WT

Description
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Datasheet
Description
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A Variable/Fixed Output LDO Regulators - BA33BC0WT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1A Variable/Fixed Output LDO Regulators
BA33BC0WT
1A Variable/Fixed Output LDO Regulators BA33BC0WT
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

Supplier's Site Datasheet
1A 3.3V, Fixed Output, High-Accuracy LDO Regulator - BA33BC0WT - ROHM Semiconductor GmbH
Willich, Germany
1A 3.3V, Fixed Output, High-Accuracy LDO Regulator
BA33BC0WT
1A 3.3V, Fixed Output, High-Accuracy LDO Regulator BA33BC0WT
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - BA33BC0WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA33BC0WT
PMIC - Voltage Regulators - Linear BA33BC0WT
IC REG LINEAR 3.3V 1A TO220-5

IC REG LINEAR 3.3V 1A TO220-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA33BC0WT
LDO Voltage Regulators BA33BC0WT
LDO Voltage Regulators REG 1A 3.3V

LDO Voltage Regulators REG 1A 3.3V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA33BC0WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA33BC0WT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA33BC0WT
IC REG LINEAR 3.3V 1A TO220-5

IC REG LINEAR 3.3V 1A TO220-5

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA33BC0WT BA33BC0WT BA33BC0WT BA33BC0WT BA33BC0WT
Product Name 1A Variable/Fixed Output LDO Regulators 1A 3.3V, Fixed Output, High-Accuracy LDO Regulator PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Package Type TO-220; Other; TO220FP-5 TO-220; Other; TO220FP-5 TO-220
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A3938SEQ - ODG (Origin Data Global)
Specs
Package Type Other; 32-LCC (J-Lead)
VIN 18 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details