Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP-5
IC REG LINEAR 3.3V 1A TO220-5
IC REG LINEAR 3.3V 1A TO220-5
LDO Voltage Regulators LDO REG 3.3V 1A 5PIN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA33BC0WT-V5-ND | BA33BC0WT-V5 | BA33BC0WT-V5 | BA33BC0WT-V5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-5 Full Pack | TO-220 | ||
| Special Features | Input Overcurrent Protection | Enable |