ROHM Semiconductor GmbH 1A 3.3V, Fixed Output, High-Accuracy LDO Regulator BA33BC0FP

Description
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Request a Quote Datasheet
Description
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 3.3V, Fixed Output, High-Accuracy LDO Regulator - BA33BC0FP - ROHM Semiconductor GmbH
Willich, Germany
1A 3.3V, Fixed Output, High-Accuracy LDO Regulator
BA33BC0FP
1A 3.3V, Fixed Output, High-Accuracy LDO Regulator BA33BC0FP
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

Supplier's Site Datasheet
1A Variable/Fixed Output LDO Regulators - BA33BC0FP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1A Variable/Fixed Output LDO Regulators
BA33BC0FP
1A Variable/Fixed Output LDO Regulators BA33BC0FP
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA33BC0FP - 1151062-BA33BC0FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA33BC0FP
1151062-BA33BC0FP
PMIC - PMIC - Voltage Regulators - Linear - BA33BC0FP 1151062-BA33BC0FP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151062-BA33BC0FP Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): REG101UA-3.3; ADP3301ARZ-3.2-REEL; ADP3301AR-3.2-REEL; BA33BC0FP; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151062-BA33BC0FP
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): REG101UA-3.3; ADP3301ARZ-3.2-REEL; ADP3301AR-3.2-REEL; BA33BC0FP;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.0A LDO Voltage Regulator IC
699-BA33BC0FP
1.0A LDO Voltage Regulator IC 699-BA33BC0FP
1.0A Low-Dropout Voltage Regulator with Shut down Switch Product overview: BA33BC0FP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA33BC0FP can be used for catalog matching and distributor lookup.

1.0A Low-Dropout Voltage Regulator with Shut down Switch Product overview: BA33BC0FP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA33BC0FP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA33BC0FP BA33BC0FP 1151062-BA33BC0FP 699-BA33BC0FP
Product Name 1A 3.3V, Fixed Output, High-Accuracy LDO Regulator 1A Variable/Fixed Output LDO Regulators PMIC - PMIC - Voltage Regulators - Linear - BA33BC0FP 1.0A LDO Voltage Regulator IC
Package Type Other; TO252-3 Other; TO252-3
Output Voltage 3.3 volts 3.3 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6219-330TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.5000 amps
View Details
Motor Drivers, Controllers - A3901SEJTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
IOUT 0.4000 amps
VIN 2.5 to 5.5 volts
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details