Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 500mA TO-252, (D-Pak)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049103-BA33B00FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.25V @ 500mA, 0.25V @ 200mA
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 1A, 500mA
Output Voltage: 3.3V, Adjustable
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252, (D-Pak)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.267V (3.3V)
Dropout Voltage-Max: 0.5V @ 500mA, 0.5V @ 200mA
Operating Supply Current: 0.8mA to 1.4mA
PSRR: 58dB (120Hz), 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ TO252 Product overview: BA33B00FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA33B00FP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ TO252
IC REG LINEAR POS ADJ TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA33B00FP-E2-ND | 049103-BA33B00FP-E2 | 776-BA33B00FP-E2 | BA33B00FP-E2 | BA33B00FP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BA33B00FP-E2 | TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252, (D-Pak) | Other; Tape & Reel (TR) | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |