IC REG LDO 3.3V/ADJ TO252 Product overview: BA33B00 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA33B00 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049102-BA33B00
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.25V @ 500mA, 0.25V @ 200mA
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 1A, 500mA
Output Voltage: 3.3V, Adjustable
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252, (D-Pak)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.267V (3.3V)
Dropout Voltage-Max: 0.5V @ 500mA, 0.5V @ 200mA
Operating Supply Current: 0.8mA to 1.4mA
PSRR: 58dB (120Hz), 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-BA33B00 | 049102-BA33B00 |
| Product Name | 3.3V TO252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA33B00 |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) |
| Package Type | Other; Reel - TR | Other; TO-252, (D-Pak) |
| Output Voltage | 3.3 to ? volts | 1.27 to 3.3 volts |
| IOUT | 1 to 0.5000 amps | 1 to 0.5000 amps |
| Dropout Voltage | 0.5000 volts | 0.5000 volts |