IC AMP CLASS AB STEREO 14SSOPB Product overview: BA3308FV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3308FV-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 14-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010780-BA3308FV-E2
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 14-SSOP
Dimension: 14-LSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STEREO 14SSOPB
Audio Amplifiers PREAMP BUILT-IN ALC 14PIN
IC AMP CLASS AB STEREO 14SSOPB
IC AMP CLASS AB STEREO 14SSOPB
Amplifier IC 2-Channel (Stereo) Class AB 14-SSOP-B
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-BA3308FV-E2 | BA3308FV-E2TR-ND | 010780-BA3308FV-E2 | BA3308FV-E2 | BA3308FV-E2 | BA3308FV-E2 | BA3308FV-E2 | BA3308FV-E2 |
| Product Name | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BA3308FV-E2 | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | ||
| Package Type | Tape & Reel (TR) | "14-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; 14-SSOP | Surface Mount | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) |