IC AMP CLASS AB STEREO 14SOP Product overview: BA3308F-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3308F-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 14-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010781-BA3308F-E2
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 14-SOP
Dimension: 14-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB STEREO 14SOP
Audio Amplifiers DUAL PREAMP
Amplifier IC 2-Channel (Stereo) Class AB 14-SOP
IC AMP CLASS AB STEREO 14SOP
IC AMP CLASS AB STEREO 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-BA3308F-E2 | BA3308F-E2TR-ND | 010781-BA3308F-E2 | BA3308F-E2 | BA3308F-E2 | BA3308F-E2 | BA3308F-E2 | BA3308F-E2 |
| Product Name | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BA3308F-E2 | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | ||
| Package Type | Tape & Reel (TR) | SOIC; "14-SOIC (0.173"", 4.40mm Width)" | SOP; 14-SOP | Surface Mount | SOIC; 14-SOIC (0.173\", 4.40mm Width) |