Amplifier IC 2-Channel (Stereo) Class AB 9-SIP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 200311-BA3306
Packaging: Tube/Rail
Type: Class AB
Features: Depop
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 9-SIP
Dimension: 9-SIP
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STEREO 9SIP Product overview: BA3306 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3306 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STEREO 9SIP
Amplifier IC 2-Channel (Stereo) Class AB 9-SIP
IC AMP CLASS AB STEREO 9SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | BA3306-ND | 200311-BA3306 | 742-BA3306 | BA3306 | BA3306 | BA3306 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BA3306 | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 4.5 to 14 volts | 4.5 to 14 volts | 4.5 to 14 volts | 14 to 4.5 volts | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB | |||
| Package Type | SIP; 9-SIP | SIP; 9-SIP | Tube | SIP; 9-SIP |