ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BA3272FP-E2 BA3272FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 722523-BA3272FP-E2 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: TO252 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 722523-BA3272FP-E2 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: TO252 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BA3272FP-E2 - 722523-BA3272FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA3272FP-E2
722523-BA3272FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA3272FP-E2 722523-BA3272FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 722523-BA3272FP-E2 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: TO252 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 722523-BA3272FP-E2
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Reference case: TO252
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
2.5V 1A TO252 LDO Voltage Regulator IC
699-BA3272FP-E2
2.5V 1A TO252 LDO Voltage Regulator IC 699-BA3272FP-E2
IC REG LINEAR 2.5V 1A TO252 Product overview: BA3272FP-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA3272FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A TO252 Product overview: BA3272FP-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA3272FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - BA3272FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA3272FP-E2
PMIC - Voltage Regulators - Linear BA3272FP-E2
IC REG LINEAR 2.5V 1A TO252

IC REG LINEAR 2.5V 1A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 722523-BA3272FP-E2 699-BA3272FP-E2 BA3272FP-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BA3272FP-E2 2.5V 1A TO252 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel
Output Voltage 2.5 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6261KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details