ROHM Semiconductor USA, LLC 1A Voltage Regulator IC BA3259HFP-TR

Description
IC REG LIN POS ADJ 1A/1A HRP-5 Product overview: BA3259HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA3259HFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 1A/1A HRP-5 Product overview: BA3259HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA3259HFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Voltage Regulator IC
776-BA3259HFP-TR
1A Voltage Regulator IC 776-BA3259HFP-TR
IC REG LIN POS ADJ 1A/1A HRP-5 Product overview: BA3259HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA3259HFP-TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1A/1A HRP-5 Product overview: BA3259HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA3259HFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA3259HFP-TR - 010779-BA3259HFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA3259HFP-TR
010779-BA3259HFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BA3259HFP-TR 010779-BA3259HFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 010779-BA3259HFP-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed and Adjustable Voltage - Dropout (Typical): 1.1V @ 1A Number of Regulators: 2 Output Type: Adjustable (Fixed) Output Current: 1A, 1A Output Voltage: 3.3V, 0.8 V to 3.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: HRP-5 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 0.8V (3.3V) Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A Operating Supply Current: 3mA to 5mA PSRR: 52dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 3.3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010779-BA3259HFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 1A, 1A
Output Voltage: 3.3V, 0.8 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: HRP-5
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 0.8V (3.3V)
Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A
Operating Supply Current: 3mA to 5mA
PSRR: 52dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA3259HFPTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA3259HFPTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA3259HFPTR-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A HRP-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A HRP-5

Buy Now Datasheet
IC REG LINEAR POS ADJ 1A/1A HRP5 - 687-BA3259HFP-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 1A/1A HRP5
687-BA3259HFP-TR
IC REG LINEAR POS ADJ 1A/1A HRP5 687-BA3259HFP-TR
IC REG LINEAR POS ADJ 1A/1A HRP5

IC REG LINEAR POS ADJ 1A/1A HRP5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA3259HFP-TR
LDO Voltage Regulators BA3259HFP-TR
LDO Voltage Regulators DUAL OUTPUT LDO REG FIXEDADJUS

LDO Voltage Regulators DUAL OUTPUT LDO REG FIXEDADJUS

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BA3259HFP-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA3259HFP-TR
PMIC - Voltage Regulators - Linear BA3259HFP-TR
IC REG LIN POS ADJ 1A/1A HRP-5

IC REG LIN POS ADJ 1A/1A HRP-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA3259HFP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA3259HFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA3259HFP-TR
IC REG LIN POS ADJ 1A/1A HRP-5

IC REG LIN POS ADJ 1A/1A HRP-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BA3259HFP-TR 010779-BA3259HFP-TR BA3259HFPTR-ND 687-BA3259HFP-TR BA3259HFP-TR BA3259HFP-TR BA3259HFP-TR
Product Name 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA3259HFP-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR POS ADJ 1A/1A HRP5 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; Tape & Reel (TR) Other; HRP-5 Other; HRP-5 (5 Leads + Tab) TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 0.8000 to 3.3 volts 0.8000 to 3.3 volts 0.8000 to 3.3 volts 3.3 volts 0.8000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 1.3 to ? volts 1.3 volts 1.3 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24103ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3944KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444551 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 12 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers