ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA3257HFP-TR

Description
Linear Voltage Regulator IC Output
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BA3257HFP-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BA3257HFP-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BA3257HFP-TR-ND
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA3257HFP-TR - 1021959-BA3257HFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA3257HFP-TR
1021959-BA3257HFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BA3257HFP-TR 1021959-BA3257HFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021959-BA3257HFP-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable (Fixed) Output Current: 1A, 1A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 85°C Case / Package: HRP-5 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 1.25V (3.3V) Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A Operating Supply Current: 3mA to 5mA Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 12.7V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021959-BA3257HFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 1A, 1A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 85°C
Case / Package: HRP-5
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A
Operating Supply Current: 3mA to 5mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 12.7V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-BA3257HFP-TR
1A Voltage Regulator IC 776-BA3257HFP-TR
IC REG LINEAR POS ADJ 1A/1A HRP5 Product overview: BA3257HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA3257HFP-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A/1A HRP5 Product overview: BA3257HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA3257HFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA3257HFP-TR
LDO Voltage Regulators BA3257HFP-TR
LDO Voltage Regulators DUAL LOW DROPOUT VOLT. REG.

LDO Voltage Regulators DUAL LOW DROPOUT VOLT. REG.

Buy Now
PMIC - Voltage Regulators - Linear - BA3257HFP-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA3257HFP-TR
PMIC - Voltage Regulators - Linear BA3257HFP-TR
IC REG LINEAR POS ADJ 1A/1A HRP5

IC REG LINEAR POS ADJ 1A/1A HRP5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA3257HFP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA3257HFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA3257HFP-TR
IC REG LINEAR POS ADJ 1A/1A HRP5

IC REG LINEAR POS ADJ 1A/1A HRP5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 846-BA3257HFP-TR-ND 1021959-BA3257HFP-TR 776-BA3257HFP-TR BA3257HFP-TR BA3257HFP-TR BA3257HFP-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BA3257HFP-TR 1A Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; HRP-5 (5 Leads + Tab) Other; HRP-5 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data