Manufacturer: Rohm Semiconductor
Win Source Part Number: 049101-BA3123F-E2
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.173", 4.40mm Width)
Supply Voltage - Operating: 4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class AB 8-SOP
IC AMP CLASS AB STEREO 8SOP Product overview: BA3123F-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BA3123F-E2 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB STEREO 8SOP
Amplifier IC 2-Channel (Stereo) Class AB 8-SOP
IC AMP CLASS AB STEREO 8SOP
Audio Amplifiers GROUND ISO AMP 8PIN
IC AMP CLASS AB STEREO 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 049101-BA3123F-E2 | 846-BA3123F-E2TR-ND | 742-BA3123F-E2 | BA3123F-E2 | BA3123F-E2 | BA3123F-E2 | BA3123F-E2 | BA3123F-E2 |
| Product Name | Linear - Linear - Amplifiers - Audio - BA3123F-E2 | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 4 to 18 volts | 4 to 18 volts | 4 to 18 volts | 4 to 18 volts | 18 to 4 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB |