ROHM Co., Ltd. PMIC - PMIC - Voltage Regulators - Linear - BA30E00WHFP-TR BA30E00WHFP-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021958-BA30E00WHFP- TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 600mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 105°C Case / Package: HRP7 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 0.8V (3.3V) Dropout Voltage-Max: 0.6V @ 300mA, 0.6V @ 300mA Operating Supply Current: 3mA to 5mA PSRR: 68dB to 66dB (120Hz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021958-BA30E00WHFP- TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 600mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 105°C Case / Package: HRP7 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 0.8V (3.3V) Dropout Voltage-Max: 0.6V @ 300mA, 0.6V @ 300mA Operating Supply Current: 3mA to 5mA PSRR: 68dB to 66dB (120Hz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BA30E00WHFP-TR - 1021958-BA30E00WHFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA30E00WHFP-TR
1021958-BA30E00WHFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BA30E00WHFP-TR 1021958-BA30E00WHFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021958-BA30E00WHFP- TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 600mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 105°C Case / Package: HRP7 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 0.8V (3.3V) Dropout Voltage-Max: 0.6V @ 300mA, 0.6V @ 300mA Operating Supply Current: 3mA to 5mA PSRR: 68dB to 66dB (120Hz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021958-BA30E00WHFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 600mA, 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 105°C
Case / Package: HRP7
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V (3.3V)
Dropout Voltage-Max: 0.6V @ 300mA, 0.6V @ 300mA
Operating Supply Current: 3mA to 5mA
PSRR: 68dB to 66dB (120Hz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-BA30E00WHFP-TR
Voltage Regulator IC 776-BA30E00WHFP-TR
IC REG LINEAR POS ADJ HRP7 Product overview: BA30E00WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA30E00WHFP-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ HRP7 Product overview: BA30E00WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA30E00WHFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA30E00WHFP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA30E00WHFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA30E00WHFP-TR
IC REG LINEAR POS ADJ HRP7

IC REG LINEAR POS ADJ HRP7

Supplier's Site
IC REG LINEAR POS ADJ HRP7 - 687-BA30E00WHFP-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ HRP7
687-BA30E00WHFP-TR
IC REG LINEAR POS ADJ HRP7 687-BA30E00WHFP-TR
IC REG LINEAR POS ADJ HRP7

IC REG LINEAR POS ADJ HRP7

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA30E00WHFP-TR
LDO Voltage Regulators BA30E00WHFP-TR
LDO Voltage Regulators DUAL OUTPUT LDO REG FIXEDADJUS

LDO Voltage Regulators DUAL OUTPUT LDO REG FIXEDADJUS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1021958-BA30E00WHFP-TR 776-BA30E00WHFP-TR BA30E00WHFP-TR 687-BA30E00WHFP-TR BA30E00WHFP-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - BA30E00WHFP-TR Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR POS ADJ HRP7 LDO Voltage Regulators
Regulator Type Low Dropout
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; HRP7 Other; Tape & Reel (TR) TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data