ROHM Semiconductor USA, LLC Ldo, Fixed, 3V, 1A, -40 To 105Deg C; Output Type Rohm BA30BC0FP-E2

Description
LDO, FIXED, 3V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 1A, -40 To 105Deg C; Output Type Rohm - 01AH6345 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 1A, -40 To 105Deg C; Output Type Rohm
01AH6345
Ldo, Fixed, 3V, 1A, -40 To 105Deg C; Output Type Rohm 01AH6345
LDO, FIXED, 3V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6345
Product Name Ldo, Fixed, 3V, 1A, -40 To 105Deg C; Output Type Rohm
Input Voltage 4 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details