ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BA2903YFVM-CTR BA2903YFVM-CTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151048-BA2903YFVM-C TR Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151048-BA2903YFVM-C TR Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BA2903YFVM-CTR - 1151048-BA2903YFVM-CTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA2903YFVM-CTR
1151048-BA2903YFVM-CTR
Linear - Linear - Comparators - BA2903YFVM-CTR 1151048-BA2903YFVM-CTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151048-BA2903YFVM-C TR Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151048-BA2903YFVM-CTR
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Linear Comparator IC
692-BA2903YFVM-CTR
Linear Comparator IC 692-BA2903YFVM-CTR
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: BA2903YFVM-CTR from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903YFVM-CTR can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8MSOP Product overview: BA2903YFVM-CTR from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903YFVM-CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - BA2903YFVM-CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
BA2903YFVM-CTR
Comparators BA2903YFVM-CTR
Comparator General Purpose Open-Collector 8-MSOP

Comparator General Purpose Open-Collector 8-MSOP

Buy Now Datasheet
Comp, Aec-Q100, Dual, 1.3Us, Msop-8; Comparator Type Rohm - 78Y7177 - Newark, An Avnet Company
Chicago, IL, United States
Comp, Aec-Q100, Dual, 1.3Us, Msop-8; Comparator Type Rohm
78Y7177
Comp, Aec-Q100, Dual, 1.3Us, Msop-8; Comparator Type Rohm 78Y7177
COMP, AEC-Q100, DUAL, 1.3US, MSOP-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:MSOP; No. of Pins:8Pins; Product Range:AEC-Q100RoHS Compliant: Yes

COMP, AEC-Q100, DUAL, 1.3US, MSOP-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:MSOP; No. of Pins:8Pins; Product Range:AEC-Q100RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Analog Comparators
BA2903YFVM-CTR
Analog Comparators BA2903YFVM-CTR
Analog Comparators Open-Collector 0.6nA 2-36V MSOP8

Analog Comparators Open-Collector 0.6nA 2-36V MSOP8

Buy Now Datasheet
Linear - Comparators - BA2903YFVM-CTR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
BA2903YFVM-CTR
Linear - Comparators BA2903YFVM-CTR
AUTOMOTIVE GRADE COMPARATOR DUAL

AUTOMOTIVE GRADE COMPARATOR DUAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 1151048-BA2903YFVM-CTR 692-BA2903YFVM-CTR BA2903YFVM-CTR 78Y7177 BA2903YFVM-CTR BA2903YFVM-CTR
Product Name Linear - Linear - Comparators - BA2903YFVM-CTR Linear Comparator IC Comparators Comp, Aec-Q100, Dual, 1.3Us, Msop-8; Comparator Type Rohm Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 1 to 36 volts
Power Dissipation (PD) 580 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products