IC COMPARATOR 2 GEN PUR 8SSOP Product overview: BA2903YFV-MGE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903YFV-MGE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863379-BA2903YFV-MGE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Collector 8-SSOP-B
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA2903
Categories: Integrated Circuits (ICs)
Case / Package: 8-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
Other Part Number: BA2903YFV-MGE2CT, BA2903YFV-MGE2TR, BA2903YFV-MGE2DKR
AUTOMOTIVE GROUND SENSE COMPARAT
Comparator General Purpose Open-Collector 8-SSOP-B
COMPARATOR, AEC-Q100, DUAL, SSOP-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
Analog Comparators Open-Collector 0.6nA 2-36V SSOP-B8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-BA2903YFV-MGE2 | 863379-BA2903YFV-MGE2 | BA2903YFV-MGE2 | BA2903YFV-MGE2 | 58AC8426 | BA2903YFV-MGE2 |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - BA2903YFV-MGE2 | Linear - Comparators | Comparators | Comparator, Aec-Q100, Dual, Ssop-8; Comparator Type Rohm | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | ||||
| Power Dissipation (PD) | 620 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |