Manufacturer: Rohm Semiconductor
Win Source Part Number: 805950-BA2903YFV-CE2
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: Open Collector
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 8-SSOP-B
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 4mV at 5V
Current - Input Bias (Maximum): 250nA at 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 1mA
IC COMPARATOR 2 GEN PUR 8SSOP Product overview: BA2903YFV-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903YFV-CE2 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector 8-SSOP-B
COMP, AEC-Q100, DUAL, 1.3US, SSOP-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:8Pins; Product Range:AEC-Q100RoHS Compliant: Yes
STANDARD OPEN-COLLECTOR COMPARAT
Analog Comparators Open-Collector 0.6nA 2-36V SSOP-B8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 805950-BA2903YFV-CE2 | 692-BA2903YFV-CE2 | BA2903YFV-CE2 | 78Y7176 | BA2903YFV-CE2 | BA2903YFV-CE2 |
| Product Name | Linear - Linear - Comparators - BA2903YFV-CE2 | Linear Comparator IC | Comparators | Comp, Aec-Q100, Dual, 1.3Us, Ssop-8; Comparator Type Rohm | Linear - Comparators | Analog Comparators |
| Features | Single-Supply | |||||
| VOS | 4 millivolts | 4 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector | |||||
| RoHS Compliant | RoHS | RoHS |