ROHM Semiconductor USA, LLC Linear Comparator IC BA2903YF-MGE2

Description
IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA2903YF-MGE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903YF-MGE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA2903YF-MGE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903YF-MGE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-BA2903YF-MGE2
Linear Comparator IC 692-BA2903YF-MGE2
IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA2903YF-MGE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903YF-MGE2 can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA2903YF-MGE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903YF-MGE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1323483-BA2903YF-MGE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1323483-BA2903YF-MGE2
Integrated Circuits (ICs) - Linear - Comparators 1323483-BA2903YF-MGE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1323483-BA2903YF-MGE 2 Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,500 Mounting: Surface Mount Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BA2903YF-MGE2TR,BA29 03YF-MGE2DKR,BA2903Y F-MGE2CT Base Product Number: BA2903 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1323483-BA2903YF-MGE2
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Reel - TR
Type: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BA2903YF-MGE2TR,BA2903YF-MGE2DKR,BA2903YF-MGE2CT
Base Product Number: BA2903
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Linear - Comparators - BA2903YF-MGE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
BA2903YF-MGE2
Linear - Comparators BA2903YF-MGE2
AUTOMOTIVE GROUND SENSE COMPARAT

AUTOMOTIVE GROUND SENSE COMPARAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
BA2903YF-MGE2
Analog Comparators BA2903YF-MGE2
Analog Comparators Open-Collector 0.6nA 2-36V SOP8

Analog Comparators Open-Collector 0.6nA 2-36V SOP8

Buy Now Datasheet
Comparators - BA2903YF-MGE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
BA2903YF-MGE2
Comparators BA2903YF-MGE2
Comparator General Purpose Open-Collector 8-SOP

Comparator General Purpose Open-Collector 8-SOP

Buy Now Datasheet
Comparator, Aec-Q100, Dual, Sop-8; Comparator Type Rohm - 58AC8425 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Aec-Q100, Dual, Sop-8; Comparator Type Rohm
58AC8425
Comparator, Aec-Q100, Dual, Sop-8; Comparator Type Rohm 58AC8425
COMPARATOR, AEC-Q100, DUAL, SOP-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes

COMPARATOR, AEC-Q100, DUAL, SOP-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 692-BA2903YF-MGE2 1323483-BA2903YF-MGE2 BA2903YF-MGE2 BA2903YF-MGE2 BA2903YF-MGE2 58AC8425
Product Name Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Linear - Comparators Analog Comparators Comparators Comparator, Aec-Q100, Dual, Sop-8; Comparator Type Rohm
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 1 to 36 volts
Power Dissipation (PD) 770 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOIC; 8-SOIC (0.173", 4.40mm Width) SOIC; 8-SOIC (0.173\", 4.40mm Width) SOP
Unlock Full Specs
to access all available technical data