The BA2903YF-C is a dual voltage comparator designed for automotive applications, compliant with AEC-Q100 standards. It operates within a supply voltage range of 2V to 36V for single supply and ±1V to ±18V for split supply configurations. The device features a low supply current of 0.6mA and a typical input bias current of 50nA, making it suitable for power-sensitive applications. The input offset voltage is a maximum of 5mV across a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. The BA2903YF-C is available in an SOP-8 package, which measures 5.00mm x 6.20mm x 1.71mm, and is equipped with internal ESD protection. This comparator is ideal for use in engine control units, electric power steering, and anti-lock brake systems.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863378-BA2903YF-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Collector 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA2903
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
Other Part Number: BA2903YF-CE2CT, BA2903YF-CE2DKR, BA2903YF-CE2TR
IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA2903YF-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903YF-CE2 can be used for catalog matching and distributor lookup.
Analog Comparators Open-Collector 0.6nA 2-36V SOP8
COMP, AEC-Q100, DUAL, 1.3US, SOP-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
STANDARD OPEN-COLLECTOR COMPARAT
Comparator General Purpose Open-Collector 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 863378-BA2903YF-CE2 | 692-BA2903YF-CE2 | BA2903YF-CE2 | 78Y6303 | BA2903YF-CE2 | BA2903YF-CE2 |
| Product Name | Linear - Linear - Comparators - BA2903YF-CE2 | Linear Comparator IC | Analog Comparators | Comp, Aec-Q100, Dual, 1.3Us, Sop-8; Comparator Type Rohm | Linear - Comparators | Comparators |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOP; 8-SOP | Tape & Reel (TR) | SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts |