ROHM Semiconductor USA, LLC Linear Comparator IC BA2903SFV-E2

Description
IC COMPARATOR 2 GEN PUR 8SSOP Product overview: BA2903SFV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903SFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 2 GEN PUR 8SSOP Product overview: BA2903SFV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903SFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-BA2903SFV-E2
Linear Comparator IC 692-BA2903SFV-E2
IC COMPARATOR 2 GEN PUR 8SSOP Product overview: BA2903SFV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903SFV-E2 can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SSOP Product overview: BA2903SFV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903SFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - BA2903SFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
BA2903SFV-E2
Comparators BA2903SFV-E2
Comparator General Purpose Open-Collector 8-SSOP-B

Comparator General Purpose Open-Collector 8-SSOP-B

Buy Now Datasheet
Linear - Comparators - BA2903SFV-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
BA2903SFV-E2
Linear - Comparators BA2903SFV-E2
IC COMPARATOR DUAL 36V SSOP-B8

IC COMPARATOR DUAL 36V SSOP-B8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
BA2903SFV-E2
Analog Comparators BA2903SFV-E2
Analog Comparators 2-36V 2 CHAN 2mV 50nA

Analog Comparators 2-36V 2 CHAN 2mV 50nA

Buy Now Datasheet
Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm - 01AH6342 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm
01AH6342
Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm 01AH6342
COMPARATOR, 1.3US, -40 TO 105DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes

COMPARATOR, 1.3US, -40 TO 105DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 692-BA2903SFV-E2 BA2903SFV-E2 BA2903SFV-E2 BA2903SFV-E2 01AH6342
Product Name Linear Comparator IC Comparators Linear - Comparators Analog Comparators Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 volts 1 to 36 volts
Power Dissipation (PD) 580 milliwatts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Rail-to-Rail FET Input Operational Amplifier - ALD1704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers