IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA2903SF-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903SF-E2 can be used for catalog matching and distributor lookup.
COMPARATOR, 1.3US, -40 TO 105DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Analog Comparators 2-36V 2 CHAN 2mV 50nA
Comparator General Purpose Open-Collector 8-SOP
IC COMPARATOR DUAL 36V 8SOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-BA2903SF-E2 | 01AH6341 | BA2903SF-E2 | BA2903SF-E2 | BA2903SF-E2 |
| Product Name | Linear Comparator IC | Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 volts | 1 to 36 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | Tape & Reel (TR) | SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) |