ROHM Semiconductor USA, LLC Comparators BA2903HFVM-CTR

Description
Comparator General Purpose Open Collector 8-MSOP
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - BA2903HFVM-CTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 8-MSOP

Comparator General Purpose Open Collector 8-MSOP

Buy Now Datasheet
Linear - Linear - Comparators - BA2903HFVM-CTR - BA2903HFVM-CTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA2903HFVM-CTR
BA2903HFVM-CTR
Linear - Linear - Comparators - BA2903HFVM-CTR BA2903HFVM-CTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 769658-BA2903HFVM-CT R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Output Type: Open Collector Number of Elements: 2 Current - Output (Typ): 16mA @ 5V Family Name: BA2903 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V Maximum Quiescent Current: 1mA Voltage - Input Offset (Maximum): 7mV @ 5V Current - Input Bias (Maximum): 0.25μA @ 5V Alternative Parts (Cross-Reference): LM2903ST; LM2903Q2T; LM2903YST; LM393DP; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769658-BA2903HFVM-CTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Output Type: Open Collector
Number of Elements: 2
Current - Output (Typ): 16mA @ 5V
Family Name: BA2903
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 1mA
Voltage - Input Offset (Maximum): 7mV @ 5V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): LM2903ST; LM2903Q2T; LM2903YST; LM393DP;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA2903HFVM-CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA2903HFVM-CTR
Integrated Circuits (ICs) - Linear - Comparators BA2903HFVM-CTR
IC COMPARATOR 2 GEN PUR 8MSOP

IC COMPARATOR 2 GEN PUR 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BA2903HFVM-CTR-ND BA2903HFVM-CTR BA2903HFVM-CTR
Product Name Comparators Linear - Linear - Comparators - BA2903HFVM-CTR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85M96E4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
Comparators - 150-MCP6577T-E/SNCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details