Comparator ICs from ROHM meet all types, such as bipolar, CMOS, ground sense (single supply), dual supply, high-voltage resistance, low noise, low saturation, low current consumption, and input/output full swing.
Comparator Type = General Purpose
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual, Single
Output Type = Open Collector
Number of Channels per Chip = 2
Typical Response Time = 1.3µs
Pin Count = 8
Typical Single Supply Voltage = 2 - 36 V
Dimensions = 2.9 x 2.8 x 0.67mm
Delivery on production packaging - Reel. This product is non-returnable.
Analog Comparators DUAL COMPARATOR
IC COMPARATOR DUAL 0.6MA 8MSOP
Comparator General Purpose Open-Collector 8-MSOP
COMPARATOR, 1.3US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
Product Number | 7313603P | BA2903FVM-TR | BA2903FVM-TR | BA2903FVM-TR | 01AH6340 |
Product Name | Analog Comparators | Linear - Comparators | Comparators | Comparator, 1.3Us, -40 To 125Deg C; Comparator Type Rohm | |
Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | |||
Logic Output | Open Collector | ||||
Package Type | MSOP; MSOP | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | MSOP | ||
Number of Pins | 8 | 8 |