IC COMPARATOR 2 GEN PUR 8SSOP Product overview: BA2903FV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903FV-E2 can be used for catalog matching and distributor lookup.
IC COMPARATOR DUAL 0.6MA SSOPB8
Analog Comparators DUAL COMPARATOR
Comparator General Purpose Open-Collector 8-SSOP-B
COMPARATOR, 1.3US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-BA2903FV-E2 | BA2903FV-E2 | BA2903FV-E2 | BA2903FV-E2 | 01AH6339 |
| Product Name | Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | Comparator, 1.3Us, -40 To 125Deg C; Comparator Type Rohm |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 volts | 1 to 36 volts | |||
| Power Dissipation (PD) | 790 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |