Manufacturer: Rohm Semiconductor
Win Source Part Number: 010767-BA2903F-E2
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: BA2903
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): BA2903YF-MGE2; LM2903HDT; LM2903HYDT-BOS; LM2903HD;
Introduction Date: June 14, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics
IC COMPARATOR 2 GEN PUR 8SOP Product overview: BA2903F-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2903F-E2 can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector 8-SOP
Analog Comparators DUAL COMPARATOR
IC COMPARATOR DUAL 0.6MA SOP8
COMPARATOR, 1.3US, -40 TO 125DEG C; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 010767-BA2903F-E2 | 692-BA2903F-E2 | BA2903F-E2 | BA2903F-E2 | BA2903F-E2 | 01AH6338 |
| Product Name | Linear - Linear - Comparators - BA2903F-E2 | Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | Comparator, 1.3Us, -40 To 125Deg C; Comparator Type Rohm |
| Supply Voltage (VS) | 2 to 36 volts | 3 volts | 1 to 36 volts | |||
| VOS | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector |