ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BA2901YFV-CE2 BA2901YFV-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151043-BA2901YFV-CE 2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151043-BA2901YFV-CE 2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BA2901YFV-CE2 - 1151043-BA2901YFV-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA2901YFV-CE2
1151043-BA2901YFV-CE2
Linear - Linear - Comparators - BA2901YFV-CE2 1151043-BA2901YFV-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151043-BA2901YFV-CE 2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151043-BA2901YFV-CE2
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Linear Comparator IC
692-BA2901YFV-CE2
Linear Comparator IC 692-BA2901YFV-CE2
IC COMPARATOR 4 GEN PUR 14SSOP Product overview: BA2901YFV-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2901YFV-CE2 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14SSOP Product overview: BA2901YFV-CE2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2901YFV-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comp, Aec-Q100, Quad, 1.3Us, Ssop-14; Comparator Type Rohm - 78Y7173 - Newark, An Avnet Company
Chicago, IL, United States
Comp, Aec-Q100, Quad, 1.3Us, Ssop-14; Comparator Type Rohm
78Y7173
Comp, Aec-Q100, Quad, 1.3Us, Ssop-14; Comparator Type Rohm 78Y7173
COMP, AEC-Q100, QUAD, 1.3US, SSOP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:14Pins; No. of Comparators:4RoHS Compliant: Yes

COMP, AEC-Q100, QUAD, 1.3US, SSOP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:14Pins; No. of Comparators:4RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
BA2901YFV-CE2
Analog Comparators BA2901YFV-CE2
Analog Comparators Open-Collector 0.8nA 2-36V SSOP-B14

Analog Comparators Open-Collector 0.8nA 2-36V SSOP-B14

Buy Now Datasheet
Linear - Comparators - BA2901YFV-CE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
BA2901YFV-CE2
Linear - Comparators BA2901YFV-CE2
STANDARD OPEN-COLLECTOR COMPARAT

STANDARD OPEN-COLLECTOR COMPARAT

Supplier's Site Datasheet
Comparators - BA2901YFV-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
BA2901YFV-CE2
Comparators BA2901YFV-CE2
Comparator General Purpose Open-Collector 14-SSOP-B

Comparator General Purpose Open-Collector 14-SSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 1151043-BA2901YFV-CE2 692-BA2901YFV-CE2 78Y7173 BA2901YFV-CE2 BA2901YFV-CE2 BA2901YFV-CE2
Product Name Linear - Linear - Comparators - BA2901YFV-CE2 Linear Comparator IC Comp, Aec-Q100, Quad, 1.3Us, Ssop-14; Comparator Type Rohm Analog Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 1 to 36 volts
Power Dissipation (PD) 870 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data