AUTOMOTIVE GROUND SENSE COMPARAT
Comparator General Purpose Open-Collector 14-SOP
COMPARATOR, AEC-Q100, QUAD, SOP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOP; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | BA2901YF-MGE2 | BA2901YF-MGE2 | 58AC8421 |
| Product Name | Linear - Comparators | Comparators | Comparator, Aec-Q100, Quad, Sop-14; Comparator Type Rohm |
| RoHS Compliant | RoHS | RoHS | |
| VOS | 7 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; 14-SOIC (0.173\", 4.40mm Width) | SOP |