Analog Comparators Open-Collector 0.8nA 2-36V SOP14
Comparator General Purpose Open-Collector 14-SOP
COMPARATOR QUAD 18V/36V
COMP, AEC-Q100, QUAD, 1.3US, SOP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOP; No. of Pins:14Pins; Product Range:AEC-Q100RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | BA2901YF-CE2 | BA2901YF-CE2 | BA2901YF-CE2 | 78Y7172 |
| Product Name | Analog Comparators | Comparators | Linear - Comparators | Comp, Aec-Q100, Quad, 1.3Us, Sop-14; Comparator Type Rohm |
| RoHS Compliant | RoHS | |||
| VOS | 4 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; 14-SOIC (0.173\", 4.40mm Width) | SOP |