ROHM Semiconductor USA, LLC Comparators BA2901SKN-E2

Description
Comparator General Purpose Open Collector 16-VQFN (4x4)
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector 16-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - BA2901SKN-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 16-VQFN (4x4)

Comparator General Purpose Open Collector 16-VQFN (4x4)

Buy Now Datasheet
Linear - Linear - Comparators - BA2901SKN-E2 - BA2901SKN-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA2901SKN-E2
BA2901SKN-E2
Linear - Linear - Comparators - BA2901SKN-E2 BA2901SKN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010763-BA2901SKN-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010763-BA2901SKN-E2
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA2901SKN-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA2901SKN-E2
Integrated Circuits (ICs) - Linear - Comparators BA2901SKN-E2
IC COMPARATOR 4 GEN PUR 16VQFN

IC COMPARATOR 4 GEN PUR 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BA2901SKN-E2TR-ND BA2901SKN-E2 BA2901SKN-E2
Product Name Comparators Linear - Linear - Comparators - BA2901SKN-E2 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
Specs
Supply Voltage Other
View Details