ROHM Semiconductor USA, LLC Linear Comparator IC BA2901SFV-E2

Description
IC COMPARATOR 4 GEN PUR 14SSOP Product overview: BA2901SFV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2901SFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 4 GEN PUR 14SSOP Product overview: BA2901SFV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2901SFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-BA2901SFV-E2
Linear Comparator IC 692-BA2901SFV-E2
IC COMPARATOR 4 GEN PUR 14SSOP Product overview: BA2901SFV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2901SFV-E2 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14SSOP Product overview: BA2901SFV-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2901SFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - BA2901SFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
BA2901SFV-E2
Comparators BA2901SFV-E2
Comparator General Purpose Open-Collector 14-SSOP-B

Comparator General Purpose Open-Collector 14-SSOP-B

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
BA2901SFV-E2
Analog Comparators BA2901SFV-E2
Analog Comparators 2-36V 4 CHAN 0.8mV 50nA

Analog Comparators 2-36V 4 CHAN 0.8mV 50nA

Buy Now Datasheet
Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm - 01AH6334 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm
01AH6334
Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm 01AH6334
COMPARATOR, 1.3US, -40 TO 105DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

COMPARATOR, 1.3US, -40 TO 105DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Comparators - BA2901SFV-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
BA2901SFV-E2
Linear - Comparators BA2901SFV-E2
IC COMPARATOR QUAD 36V SSOP-B14

IC COMPARATOR QUAD 36V SSOP-B14

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 692-BA2901SFV-E2 BA2901SFV-E2 BA2901SFV-E2 01AH6334 BA2901SFV-E2
Product Name Linear Comparator IC Comparators Analog Comparators Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 volts 1 to 36 volts
Power Dissipation (PD) 870 milliwatts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data