IC COMPARATOR 4 GEN PUR 14SOP Product overview: BA2901SF-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA2901SF-E2 can be used for catalog matching and distributor lookup.
COMPARATOR, 1.3US, -40 TO 105DEG C; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
Comparator General Purpose Open-Collector 14-SOP
IC COMPARATOR QUAD 36V SOP-14
Analog Comparators 2-36V 4 CHAN 0.8mV 50nA
IC COMPARATOR QUAD 36V SOP-14
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-BA2901SF-E2 | 01AH6333 | BA2901SF-E2 | 687-BA2901SF-E2 | BA2901SF-E2 | BA2901SF-E2 |
| Product Name | Linear Comparator IC | Comparator, 1.3Us, -40 To 105Deg C; Comparator Type Rohm | Comparators | IC COMPARATOR QUAD 36V SOP-14 | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 volts | 1 to 36 volts | 5 volts | |||
| Power Dissipation (PD) | 610 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | Tape & Reel (TR) | SOP | SOIC; 14-SOIC (0.173\", 4.40mm Width) | SOIC; 14-SOIC (0.173, 4.40mm Width) |